Philips logo

Philips s-bag disposable dust bag FC8020/01

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106240
Info modified on:
06 May 2024, 00:14:45
Long product name Philips s-bag disposable dust bag FC8020/01:

Dust bag s-bag® GREEN

Philips s-bag disposable dust bag FC8020/01:

100% natural 100% performance
Greener every day

Environmentally friendly s-bag® with the superior performance you are used to. The sbag
® GREEN is designed to fit all cylinder vacuum cleaners from Philips and the
Electrolux Group (Electrolux, Volta, Tornado, Zanussi, AEG-Electrolux).

100% natural
- This cardboard is made from recycled material
- Natural rubber
- Unbleached bag made of corn starch

Less environmental impact
- Environmentally friendly packaging
- Raw material from 100% renewable sources

Outstanding performance
- Superior suction power of the vacuum cleaner
- The great s-bag® performance you are used to
- TÜV certified with a 50% longer lifetime compared to paper bags

Short summary description Philips s-bag disposable dust bag FC8020/01:

Philips s-bag disposable dust bag FC8020/01, FC8200 - FC8219, FC8380 - FC8399, FC8400 - FC8499, FC8600 - FC8649, FC9000 - FC9099, FC9100 -..., 3 pc(s)

Long summary description Philips s-bag disposable dust bag FC8020/01:

Philips s-bag disposable dust bag FC8020/01. Compatibility: FC8200 - FC8219, FC8380 - FC8399, FC8400 - FC8499, FC8600 - FC8649, FC9000 - FC9099, FC9100 -.... Number of dust bags: 3 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.