location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6729/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6729/01R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6729/01R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103971283 show
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 20:24:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC6729/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry&wet Bagless 0.4 L Metallic
  • - Vacuum air filtering: Cyclonic Cyclonic/filtering 80 dB
  • - Removable filter
  • - Battery Lithium-Ion (Li-Ion) 21.6 V Runtime: 50 min
More>>>
Short summary description Philips FC6729/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Metallic:
This short summary of the Philips FC6729/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6729/01R1, Stick vacuum, Bagless, Metallic, 0.4 L, 0.28 L, Rectangular

Long summary description Philips FC6729/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Metallic:
This is an auto-generated long summary of Philips FC6729/01R1 stick vacuum/electric broom Battery Dry&wet Cyclonic Bagless 0.4 L Metallic based on the first three specs of the first five spec groups.

Philips FC6729/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Metallic. Wheels material: Rubber. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21.6 V. Weight: 2.45 kg

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Dust capacity *
0.4 L
Product colour *
Metallic
Number of water tanks
1
Clean water tank capacity
0.28 L
Integrated brush
Yes
Wall mountable
Yes
Brush shape
Rectangular
Features
Wheels material
Rubber
Performance
Cleaning type *
Dry&wet
Vacuum air filtering *
Cyclonic
Dirt separating method *
Cyclonic/filtering
Noise level
80 dB
Surface coverage per tank
60 m²
Maximum airflow
800 l/min
Ergonomics
Removable filter
Yes
Washable filter
Yes
On/off switch
Yes
Easy to empty container
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
21.6 V
Runtime
50 min
Runtime with motorized brush (high speed)
22 min
Charging time
5 h
Weight & dimensions
Weight
2.45 kg
Packaging content
Vacuum brushes included
Turbo brush
Crevice tool
Yes
AC adapter included
Yes