location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6728/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103886846 show
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 20:29:44
The date of the most recent change of this product data-sheet in Icecat.
Philips FC6728/01 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important information manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180° suction nozzle
  • - LED nozzle
  • - Vacuum and mop system
  • - AquaBoost
  • - Up to 50 minutes runtime
  • - Integrated accessories
  • - Fast reach everywhere
  • - PowerBlade motor
  • - PowerCyclone 7
  • - Hygienic emptying
  • - Washable filter
Long product name Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner :
The long product name of Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips SpeedPro Aqua Cordless Stick vacuum cleaner
More>>>
Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner:
The official description of Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast. 3-in-1 with vacuum, mop and handheld
The new SpeedPro Aqua cordless vacuum cleaner provides a fast clean, with powerful reach, even in the toughest spots. It is equipped with the 180° suction nozzle for precise dirt pick-up and a unique vacuum and mop system.

Short summary description Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner:
This short summary of the Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner, Dry&wet, Cyclonic, Cyclonic, Carpet, Hard floor, 800 l/min, Auto

Long summary description Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner:
This is an auto-generated long summary of Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner based on the first three specs of the first five spec groups.

Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Dust container type: Bagless, Product colour: Blue, Dirt capacity dry: 0.4 L. Power source: Battery, Runtime: 50 min, Charging time: 5 h. Weight: 2.1 kg. Vacuum brushes included: Brush with LED lights

Captures up to 98% of dust and dirt in each stroke
Captures up to 98% of dust and dirt in each stroke

180° suction nozzle is designed for precise and powerful pick-up of up to 98% of dust and dirt in each stroke, on all floor types, even in those hard-to-reach spots.

LEDs in the nozzle reveal hidden dust and dirt
LEDs in the nozzle reveal hidden dust and dirt

Dust, fluff, hair and crumbs are easy to spot and captured due to the LED lights in the SpeedPro nozzle. LEDs in the nozzle reveal hidden dust and dirt, on the go.

Vacuum, mop and handheld, with up to 99% of bacteria removal
Vacuum, mop and handheld, with up to 99% of bacteria removal

The unique vacuum and mop system helps to remove up to 99% of bacteria in one go. Controlled water release maintains optimal wetness for all hard floors throughout the cleaning. The microfibre pads can be washed by hand or in the washing machine.

For multiple dirt types, with AquaBoost for tougher dirt
For multiple dirt types, with AquaBoost for tougher dirt

AquaBoost mode to clean tougher dirt faster.

Up to 50 minutes of cleaning power, with 21.6 V Li-Ion batteries
Up to 50 minutes of cleaning power, with 21.6 V Li-Ion batteries

High-performance 21.6 V lithium-ion batteries provide up to 50 minutes in normal mode and 22 minutes in turbo mode, before you recharge.

Integrated handheld unit, crevice tool and brush
Integrated handheld unit, crevice tool and brush

Accessories are simple to use with one click. The detachable handheld unit makes SpeedPro two devices in one. The brush attachment is integrated into the tube so it's always at hand to clean ceilings and shelves.

Fast reach everywhere, even under low furniture
Fast reach everywhere, even under low furniture

SpeedPro is flexible and easy to manoeuvre. The dust bucket is on top, which allows for a lower angle and even goes fully flat on the floor to reach under low furniture.

PowerBlade motor is engineered for high air speed
PowerBlade motor is engineered for high air speed

PowerBlade motor is engineered for high air speed, to enable powerful, precise pick-up at nozzle level.

PowerCyclone 7 maintains strong performance for longer
PowerCyclone 7 maintains strong performance for longer

PowerCyclone 7 technology immediately separates dust from air, to maintain strong performance for longer.

Unique dust bucket design empties without dust clouds
Unique dust bucket design empties without dust clouds

The vacuum cleaner's dust bucket is easily removed and emptied hygienically without causing any dust cloud.

Washable filter ensures high air speed for longer*
Washable filter ensures high air speed for longer*

The filter system captures up to 99% of pollen and mould spores, returning clean air back to the motor, ensuring high air speed and longer-lasting performance.

Performance
Cleaning surfaces
Carpet, Hard floor
Cleaning type *
Dry&wet
Airflow
800 l/min
Turbo
Yes
Power control
Auto
Motor protection filter
Yes
Noise level
80 dB
Vacuum air filtering *
Cyclonic
Dirt separating method *
Cyclonic
Surface coverage per tank
60 m²
Design
Product colour *
Blue
Dust container type *
Bagless
Dirt capacity dry *
0.4 L
Liquid tank capacity
0.28 L
Wheels material
Rubber
Ergonomics
Washable filter
Yes
Wall mountable
Yes
Ergonomics
Ergonomic handle
Yes
Power
Power source *
Battery
Runtime *
50 min
Charging time *
5 h
Runtime (turbo mode)
22 min
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
21.6 V
Battery type
Built-in
Weight & dimensions
Weight *
2.1 kg
Packaging content
Vacuum brushes included
Brush with LED lights
Vacuum wand assembly
Yes
Crevice tool
Yes
Mop included
Yes
AC adapter included
Yes
Other features
Standard nozzle
Vacuum and Mop
Country Distributor
Deutschland 1 distributor(s)
Disclaimer Philips SpeedPro Aqua FC6728/01 Cordless Stick vacuum cleaner:
Disclaimer

Wash filter every 2 weeks by hand only for optimal performance. Squeeze until water is clean. Let it dry for 24 hours before reuse.