location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6724/61 handheld vacuum Black, Blue Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6724/61
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6724/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103920564
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 20:38:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC6724/61 handheld vacuum Black, Blue Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0.4 L Dry
  • - Lithium-Ion (Li-Ion) 21.6 V 40 min
  • - Dirt separating method: Cyclonic/filtering
  • - 80 dB
  • - 2.48 kg
  • - Black, Blue
More>>>
Short summary description Philips FC6724/61 handheld vacuum Black, Blue Bagless:
This short summary of the Philips FC6724/61 handheld vacuum Black, Blue Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6724/61, Dry, Cyclonic/filtering, 800 l/min, 80 dB, Bagless, Black, Blue

Long summary description Philips FC6724/61 handheld vacuum Black, Blue Bagless:
This is an auto-generated long summary of Philips FC6724/61 handheld vacuum Black, Blue Bagless based on the first three specs of the first five spec groups.

Philips FC6724/61. Cleaning type: Dry, Dirt separating method: Cyclonic/filtering, Airflow: 800 l/min. Dust container type: Bagless, Product colour: Black, Blue, Dirt capacity dry: 0.4 L. Power source: Battery, Runtime: 40 min, Charging time: 5 h. Weight: 2.48 kg. Quantity per pack: 1 pc(s)

Performance
Cleaning type *
Dry
Airflow
800 l/min
Noise level
80 dB
Dirt separating method *
Cyclonic/filtering
Design
Product colour *
Black, Blue
Dust container type *
Bagless
Dirt capacity dry *
0.4 L
Wheels material
Rubber
Ergonomics
Washable filter
Yes
Wall mountable
Yes
Power
Power source *
Battery
Power
Runtime *
40 min
Charging time *
5 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
21.6 V
Weight & dimensions
Weight *
2.48 kg
Packaging content
Vacuum wand assembly
Yes
Charging base
Yes
Crevice tool
Yes
Quantity per pack
1 pc(s)
AC adapter included
Yes
Other features
Dust capacity
0.4 L