location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Aqua
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6401/81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6401/81 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103754732
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry&wet Bagless Black
  • - Cyclonic 83 dB
  • - Removable filter
  • - Battery Lithium-Ion (Li-Ion) 18 V Runtime: 40 min
Long product name Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black :
The long product name of Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18 V, 83 db, 0.2 L, 50 m²
More>>>
Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black:
The official description of Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vacuums and mops in one stroke

The new Philips PowerPro Aqua is a powerful cordless vacuum cleaner which does wet cleaning too. It combines vacuuming and mopping to quickly clean daily messes. Easy click on/off mopping system to vacuum only, or vacuum and mop in one go!

Short summary description Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black:
This short summary of the Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Aqua FC6401/81, Stick vacuum, Bagless, Black, 0.2 L, Dry&wet, Cyclonic

Long summary description Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black:
This is an auto-generated long summary of Philips PowerPro Aqua FC6401/81 stick vacuum/electric broom Battery Dry&wet Bagless Black based on the first three specs of the first five spec groups.

Philips PowerPro Aqua FC6401/81. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Product colour *
Black
Clean water tank capacity
0.2 L
Performance
Cleaning type *
Dry&wet
Dirt separating method *
Cyclonic
Noise level
83 dB
Performance
Surface coverage per tank
50 m²
Ergonomics
Removable filter
Yes
Washable filter
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
18 V
Runtime
40 min