location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6169/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6169/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103795674
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 21:59:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips FC6169/01 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Dry
  • - Carpet, Hard floor
  • - Lithium-Ion (Li-Ion) 18 V 40 min
  • - Dirt separating method: Cyclonic
  • - 83 dB
  • - 2.9 kg
  • - Titanium
Long product name Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless :
The long product name of Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion 18 V, 5 h, 40 min, 83 dB, 0.6 L, 2.9 kg
More>>>
Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless:
The official description of Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thorough cleaning results on all floors
With PowerCyclone and TriActive Turbo nozzle
The new Philips PowerPro Duo offers you thorough cleaning result on hard-floors and carpets. PowerCyclone Technology maintains high suction power for excellent performance. The TriActive Turbo nozzle captures more dust and fluff in one go.

2-in-1 cordless all-rounder
- 2-in-1 functionality for cleaning floors and furniture
- Cordless operation for freedom to clean everywhere
- Self-standing position for instant parking anywhere
- The nozzle's motorized brush thoroughly removes pet hair
- Mini turbo brush for cleaning soft surfaces

Easy to clean
- One-step empty dust bucket, simple and hygienic
- 3 layer filter German technology captures micro particles*
* Tested internally by Philips. Compared to a FC8455 / FC8456

Thorough cleaning results
- PowerCyclone Technology for maximum performance
- TriActive Turbo nozzle captures all dust and fluff in one go

Performs like a vacuum cleaner
- Powerful 18V Lithium batteries for long runtime
- As powerful as a traditional 2000W vacuum cleaner

PowerCyclone Technology
The PowerCyclone technology delivers thorough cleaning results in one go through highly efficient steps:
- Air enters fast into the PowerCyclone thanks to the straight and smooth air inlet.
- The curved airpass quickly accelerates the air in the cyclonic chamber to separate the dust from the air.

TriActive Turbo nozzle
The TriActive Turbo nozzle offers you the best cleaning performance on hard floors and carpets due to :
- A motorized brush picks up all dirt and fluff in one go
- It has maximum cleaning efficiency due to optimized airflow through the nozzle.

Powerful 18V Lithium
The powerful 18V Lithium-Ion batteries have longer-lasting power versus standard batteries. Li-Ion batteries are also very lightweight, giving you a more enjoyable cleaning experience.

Cordless operation
The rechargeable batteries for cordless operation gives you freedom to clean everywhere. Now the cable is not a barrier
anymore and you can easily clean in different rooms with no hassle.

Self-standing parking position
The stick has a convenient parking position to stay upright, both with and without the handheld. Therefore, you can instantly park the stick anywhere you want, also while you are cleaning.

2-in-1: stick & handheld
The 2-in-1 functionality gives you both a stick and a handheld vacuum cleaner in one, to easily clean both floor and furniture.

Mini turbo brush
Thanks to the mini turbo brush, you can now easily clean soft surfaces like sofas, cushions and matrasses. It is also ideal for removing animal hair

Short summary description Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless:
This short summary of the Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Duo FC6169/01, Dry, Cyclonic, Carpet, Hard floor, Electronic, 83 dB, Bagless

Long summary description Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless:
This is an auto-generated long summary of Philips PowerPro Duo FC6169/01 handheld vacuum Titanium Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Duo FC6169/01. Cleaning type: Dry, Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Dust container type: Bagless, Product colour: Titanium. Power source: AC, Maximum input power: 2000 W, Runtime: 40 min. Weight: 2.9 kg, Width: 253 mm, Depth: 215 mm. Vacuum brushes included: Dusting brush

Performance
Cleaning surfaces
Carpet, Hard floor
Cleaning type *
Dry
Power control
Electronic
Noise level
83 dB
Air filtration stages quantity
4
Dirt separating method *
Cyclonic
Design
Product colour *
Titanium
Dust container type *
Bagless
Ergonomics
Washable filter
Yes
Removable filter
Yes
Power
Power source *
AC
Power
Maximum input power *
2000 W
Runtime *
40 min
Charging time *
5 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
18 V
Weight & dimensions
Width
253 mm
Depth
215 mm
Height
1150 mm
Weight *
2.9 kg
Packaging content
Vacuum brushes included
Dusting brush
Crevice tool
Yes
Manual
Yes
Other features
Dust capacity
0.6 L