location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Duo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6162/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6162/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010367687 show
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 20:39:18
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless
  • - Carpet, Hard floor
  • - Nickel-Metal Hydride (NiMH) 12 V 25 min
  • - Dirt separating method: Cyclonic
  • - 80 dB
  • - 2.9 kg
  • - Red
Long product name Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless :
The long product name of Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 V, 80 dB, 25 min, 0.6 l, 2.9 kg
More>>>
Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless:
The official description of Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PowerCyclone Technology
The PowerCyclone technology delivers thorough cleaning results in one go through highly efficient steps: 1) Air enters fast into the PowerCyclone thanks to the straight and smooth air inlet. 2) The curved airpass quickly accelerates the air in the cyclonic chamber to separate the dust from the air.

TriActive Turbo nozzle
The TriActive Turbo nozzle offers you the best cleaning performance on hard floors and carpets due to: 1) A motorized brush picks up all dirt and fluff in one go 2) It has maximum cleaning efficiency due to optimized airflow through the nozzle.

Cordless operation
The rechargeable batteries for cordless operation gives you freedom to clean everywhere. Now the cable is not a barrier anymore and you can easily clean in different rooms with no hassle.

Self-standing parking position
The stick has a convenient parking position to stay upright, both with and without the handheld. Therefore, you can instantly park the stick anywhere you want, also while you are cleaning.

Effective on Animal Hair
Thanks to the TriActive Turbo nozzle with a motorized brush, you can now remove animal hair from couches, cushions and other fabrics. Ideal for pet owners

Maximum flexibility
PowerPro Duo is designed to reach everywhere, so you can easily clean under the couch, bed or table without effort.

2-in-1: stick & handheld
The 2-in-1 functionality gives you both a stick and a handheld vacuum cleaner in one, to easily clean both floor and furniture.

One-step easy emptying system
The dust container is perfectly designed to dispose dust directly into the dust bin. Thanks to its One-step easy emptying system you can simply empty the dust bucket without touching the dirt, avoiding complicated processes. Easy to empty and hygienic to clean.

Short summary description Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless:
This short summary of the Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Duo FC6162/02, Cyclonic, Carpet, Hard floor, 80 dB, Bagless, Red, 25 min

Long summary description Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless:
This is an auto-generated long summary of Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Duo FC6162/02. Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor, Noise level: 80 dB. Dust container type: Bagless, Product colour: Red. Runtime: 25 min, Charging time: 16 h, Battery voltage: 12 V. Weight: 2.9 kg, Width: 253 mm, Depth: 215 mm. Dust capacity: 0.6 L

Performance
Cleaning surfaces
Carpet, Hard floor
Noise level
80 dB
Dirt separating method *
Cyclonic
Design
Product colour *
Red
Dust container type *
Bagless
Ergonomics
Washable filter
Yes
Power
Runtime *
25 min
Charging time *
16 h
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery voltage *
12 V
Weight & dimensions
Width
253 mm
Depth
215 mm
Height
1150 mm
Weight *
2.9 kg
Packaging content
Crevice tool
Yes
Other features
Dust capacity
0.6 L
Source Testseek summary Average rating
Reviews
Updated:
2018-05-27 08:21:09
Uk has collected 2 expert reviews for Philips PowerPro Duo FC6162/02 handheld vacuum Red Bagless and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Italia 1 distributor(s)