location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DailyDuo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6161/83
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6161/83 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103597834
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:44:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Dry
  • - Nickel-Metal Hydride (NiMH) 16.8 V 20 min
  • - Dirt separating method: Filtering
  • - Vacuum air filtering: HEPA
  • - 84 dB
  • - 3.3 kg
  • - Violet
Long product name Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless :
The long product name of Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bagless Cyclonic, 0.5l, 100W, 4kPa, 850l/min, 84dB, HEPA? 16.8V NiMH, Velvet violet
More>>>
Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless:
The official description of Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great performance for your daily cleaning
Cordless 2-in-1 with long lasting suction power
Enjoy a clean feeling every day with the Philips DailyDuo. This 2-in-1 stick vacuum cleaner is cordless and helps you to clean both floors and furniture, with its easy detachable handheld. It is always around for your quick daily cleaning!

Superior cleaning performance
- Powerful 16.8V batteries ensuring high suction power

Optimal filtration
- 2-stage bagless cyclonic airflow for optimal filtration
- Cyclonic HEPA filter system for longer-lasting filtration

Multifunctional 2-in-1
- 2-in-1 functionality for cleaning both floors and furniture
- QuickDraw release system for easy removal of handheld
- AutoOff charging system guarantees efficient use of energy

Instant parking anywhere
- Self-standing position for instant parking anywhere

Freedom to clean everywhere
- Cordless operation for freedom to clean everywhere

Short summary description Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless:
This short summary of the Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DailyDuo FC6161/83, Dry, HEPA, Filtering, 84 dB, Bagless, Violet

Long summary description Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless:
This is an auto-generated long summary of Philips DailyDuo FC6161/83 handheld vacuum Violet Bagless based on the first three specs of the first five spec groups.

Philips DailyDuo FC6161/83. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Filtering. Dust container type: Bagless, Product colour: Violet. Runtime: 20 min, Charging time: 7 h, Battery voltage: 16.8 V. Weight: 3.3 kg

Performance
Cleaning type *
Dry
Noise level
84 dB
Vacuum air filtering *
HEPA
Dirt separating method *
Filtering
Design
Product colour *
Violet
Dust container type *
Bagless
Power
Runtime *
20 min
Charging time *
7 h
Battery technology
Nickel-Metal Hydride (NiMH)
Battery voltage *
16.8 V
Weight & dimensions
Weight *
3.3 kg
Packaging content
Crevice tool
Yes