Philips logo

Philips MiniVac FC6150/01 handheld vacuum White Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41658
Info modified on:
20 Dec 2024, 06:32:11
Short summary description Philips MiniVac FC6150/01 handheld vacuum White Bagless:

Philips MiniVac FC6150/01, Dry, Bagless, White, 0.5 L, Battery, 75 W

Long summary description Philips MiniVac FC6150/01 handheld vacuum White Bagless:

Philips MiniVac FC6150/01. Cleaning type: Dry. Dust container type: Bagless, Product colour: White, Dirt capacity dry: 0.5 L. Power source: Battery, Maximum input power: 75 W, Runtime: 10 min. Weight: 728 g, Width: 444 mm, Depth: 133 mm. Package width: 440 mm, Package depth: 140 mm, Package height: 152 mm

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.