Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Handheld vacuum cleaner FC6092/01

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Handheld vacuum cleaner FC6092/01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6092/01 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103283119 show
Category
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39395
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 18 Jul 2019 20:37:57
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Handheld vacuum cleaner FC6092/01 :
  • - 12.0 V
  • - Car
Long product name Philips Handheld vacuum cleaner FC6092/01 :
The short editorial description of Philips Handheld vacuum cleaner FC6092/01

High power, great results. With car cleaning kit. 12.0 V Car
More>>>
Philips Handheld vacuum cleaner FC6092/01:
The official marketing text of Philips Handheld vacuum cleaner FC6092/01 as supplied by the manufacturer

The new Philips FC6092 (12 V) for easy car cleaning gives you the optimal freedom of cordless cleaning and the special car-cleaning kit includes a car plug for unlimited runtime so you can clean you car thoroughly in one go!
- Fast and effective cleaning
- Cleaning in comfort
- Easy-to-clean nozzle
- Ideal anywhere - even in your car!
- Always at hand
- Lasting cleaning performance

Short summary description Philips Handheld vacuum cleaner FC6092/01:
This short summary of the Philips Handheld vacuum cleaner FC6092/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Handheld vacuum cleaner FC6092/01, Dry, 840 l/min, 79 dB, Bagless, 0.5 L, Purple

Long summary description Philips Handheld vacuum cleaner FC6092/01:
This is an auto-generated long summary of Philips Handheld vacuum cleaner FC6092/01 based on the first three specs of the first five spec groups.

Philips Handheld vacuum cleaner FC6092/01. Cleaning type: Dry, Airflow: 840 l/min, Noise level: 79 dB. Dust container type: Bagless, Dirt capacity dry: 0.5 L, Product colour: Purple. Runtime: 11 min, Charging time: 17 h, Suction power: 22 W

Performance
Cleaning type *
Way in which device cleans something or itself.
Dry
Airflow
Description of the airflow characteristics for the product
840 l/min
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
79 dB
Design
Dust container type *
Dust collected by a vacuum cleaner may be stored in a vacuum cleaner bag (which must be thrown away and replaced by an empty bag) or a some kind of box which can be emptied (known as 'bagless' vacuum cleaners).
Bagless
Dirt capacity dry *
0.5 L
Product colour *
The colour e.g. red, blue, green, black, white.
Purple
Ergonomics
Battery low indication
Yes
Recharge indicator
Yes
Power
Runtime *
The length of time of performance of the product.
11 min
Charging time *
The amount of time needed to charge the product.
17 h
Suction power
The power of a vacuum cleaner to suck up dust etc.
22 W
Packaging content
Vacuum wand assembly *
No
Charging base
Yes
Car plug
Yes
Crevice tool
Yes
Brush tool
Yes
Customer service details
X