Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Handheld vacuum cleaner FC6055/01

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Handheld vacuum cleaner FC6055/01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6055/01
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710103264200 show
Category
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39165
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 06 Dec 2019 07:22:36
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Handheld vacuum cleaner FC6055/01 :
  • - 7.2 V
Long product name Philips Handheld vacuum cleaner FC6055/01 :
The short editorial description of Philips Handheld vacuum cleaner FC6055/01

Ready for anything. Wet and dry cleaning, precision nose piece. 7.2 V
More>>>
Philips Handheld vacuum cleaner FC6055/01:
The official marketing text of Philips Handheld vacuum cleaner FC6055/01 as supplied by the manufacturer

The specially designed FC6055 (7.2 V) cleans anywhere and anything easily, thanks to its extended nose piece. The FC6055 lets you clean both liquid spills and dry dirt in comfort with its wet-and-dry system, so you are ready for anything.
- Easily cleans in corners and along curves
- Effectively cleans up both wet spills and dry dirt
- Always at hand
- Cordless cleaning power wherever you want
- Easily cleans delicate surfaces and narrow spaces

Short summary description Philips Handheld vacuum cleaner FC6055/01:
This short summary of the Philips Handheld vacuum cleaner FC6055/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Handheld vacuum cleaner FC6055/01, 210 l/min, 81.6 dB, Bagless, 0.27 L, Blue, 0.105 L

Long summary description Philips Handheld vacuum cleaner FC6055/01:
This is an auto-generated long summary of Philips Handheld vacuum cleaner FC6055/01 based on the first three specs of the first five spec groups.

Philips Handheld vacuum cleaner FC6055/01. Airflow: 210 l/min, Noise level: 81.6 dB. Dust container type: Bagless, Dirt capacity dry: 0.27 L, Product colour: Blue. Runtime: 11 min, Charging time: 17 h, Suction power: 13 W

Performance
Airflow
Description of the airflow characteristics for the product
210 l/min
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
81.6 dB
Design
Dust container type *
Dust collected by a vacuum cleaner may be stored in a vacuum cleaner bag (which must be thrown away and replaced by an empty bag) or a some kind of box which can be emptied (known as 'bagless' vacuum cleaners).
Bagless
Dirt capacity dry *
0.27 L
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Dirt capacity wet
0.105 L
Ergonomics
Recharge indicator
Yes
Power
Runtime *
The length of time of performance of the product.
11 min
Charging time *
The amount of time needed to charge the product.
17 h
Suction power
The power of a vacuum cleaner to suck up dust etc.
13 W
Packaging content
Vacuum wand assembly *
No
Charging base
Yes
Crevice tool
Yes
Brush tool
Yes
Customer service details