Philips logo

Philips FC6051 Handheld vacuum cleaner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49812
Info modified on:
07 Jun 2024, 20:31:20
Short summary description Philips FC6051 Handheld vacuum cleaner:

Philips FC6051 Handheld vacuum cleaner, Dry, 650 l/min, 80 dB, Bagless, Black, White, 0.3 L

Long summary description Philips FC6051 Handheld vacuum cleaner:

Philips FC6051 Handheld vacuum cleaner. Cleaning type: Dry, Airflow: 650 l/min, Noise level: 80 dB. Dust container type: Bagless, Product colour: Black, White, Dirt capacity dry: 0.3 L. Runtime: 9 min, Charging time: 18 h, Battery voltage: 4.8 V. Width: 124 mm, Depth: 419 mm, Height: 190 mm. Vacuum: 2.4 kPa, Dust capacity: 0.3 L, Maximum airflow: 650 l/min

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.