Philips logo

Philips F5178 suspension lighting Flexible mount

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23463
Info modified on:
14 Mar 2024, 17:58:37
Short summary description Philips F5178 suspension lighting Flexible mount:

Philips F5178, Flexible mount, White, White, Glass, Glass, Bedroom, Kitchen, Living room

Long summary description Philips F5178 suspension lighting Flexible mount:

Philips F5178. Mounting type: Flexible mount, Product colour: White, Plafond colour: White. Width: 89 mm, Height: 267 mm, Weight: 580 g. Package width: 145 mm, Package height: 348 mm, Package weight: 682 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.