Philips logo

Philips Personal 8cm CD Player EXP431 Personal CD player

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87007
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Personal 8cm CD Player EXP431 Personal CD player:

Philips Personal 8cm CD Player EXP431, 180 g, Personal CD player

Long summary description Philips Personal 8cm CD Player EXP431 Personal CD player:

Philips Personal 8cm CD Player EXP431. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 80 dB, Bit rate: 32 - 320 kbps. Device type: Personal CD player, Shock resistant memory: 480 s. Weight: 180 g. Dimensions (WxDxH): 90 x 95 x 20 mm. Battery type: 1.5V, AAA/LR03

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.