Philips logo

Philips Portable CD/MP3-CD Player EXP3461 Portable CD player

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25073
Info modified on:
12 Oct 2023, 10:19:08
Long product name Philips Portable CD/MP3-CD Player EXP3461 Portable CD player:

Portable CD/MP3-CD Player EXP3461

Philips Portable CD/MP3-CD Player EXP3461 Portable CD player:

Slip into urban action on the slim and chic eXp3461 MP3-CD players. Enjoy up to 45 hours of non-stop MP3 and WMA music and view artist and song information via its LCD remote control for maximum music enjoyment.

Your complete MP3-CD experience
• Enjoy MP3 and WMA playback
• Plays CD, CD-R and CD-RW discs
• Savor up to 45-hour music playback*

Jogproof
• 200-second Magic Electronic Skip Protection**

Designed for urban action
• Round, slim and compact
• Wearable backlight LCD remote control with ID3 Tag

Enhanced bass performance
• Digital Dynamic Bass Boost

Short summary description Philips Portable CD/MP3-CD Player EXP3461 Portable CD player:

Philips Portable CD/MP3-CD Player EXP3461, 200 g, Portable CD player

Long summary description Philips Portable CD/MP3-CD Player EXP3461 Portable CD player:

Philips Portable CD/MP3-CD Player EXP3461. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Bit rate: MP3: 32 - 320 kbps; WMA: 32 - 192 kbps. Device type: Portable CD player, File type: MP3, WMA, Shock resistant memory: 200 s. Display type: LCD, ID3 Tag display support: File name, Track title, Album title, Artist name. Volume control: Digital. Weight: 200 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.