Philips logo

Philips Portable CD/MP3-CD Player EXP3360 Personal CD player

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81126
Info modified on:
12 Oct 2023, 10:19:08
Long product name Philips Portable CD/MP3-CD Player EXP3360 Personal CD player:

Portable CD/MP3-CD Player EXP3360

Philips Portable CD/MP3-CD Player EXP3360 Personal CD player:

The eXp3360 is an excellent choice for hassle free MP3-CD playback. These slim and compact players let you view artist and song information via an LCD screen.


Your complete MP3-CD experience
Plays MP3 and WMA digital audio
Plays CD, CD-R and CD-RW discs
ID3 Tag Support for track information during CD playback

Jog proof
200 second Magic ESP™

Designed for motion
Slim portable CD player with round and compact footprint

Enhanced bass performance
Digital Dynamic Bass Boost for optimised bass at any volume

Short summary description Philips Portable CD/MP3-CD Player EXP3360 Personal CD player:

Philips Portable CD/MP3-CD Player EXP3360, 200 g, Personal CD player

Long summary description Philips Portable CD/MP3-CD Player EXP3360 Personal CD player:

Philips Portable CD/MP3-CD Player EXP3360. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Bit rate: 32-320 Kbps. Device type: Personal CD player, File type: MP3, WMA, Shock resistant memory: 45 s. Display type: LCD. Weight: 200 g. Dimensions (WxDxH): 137.5 x 137.5 x 23.3 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.