Philips logo

Philips EXP2550 Portable MP3-CD Player

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25001
Info modified on:
14 Mar 2024, 19:27:33
Short summary description Philips EXP2550 Portable MP3-CD Player:

Philips EXP2550 Portable MP3-CD Player, 200 g, Grey, Silver, Portable CD player

Long summary description Philips EXP2550 Portable MP3-CD Player:

Philips EXP2550 Portable MP3-CD Player. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Sound enhancement technology: Dynamic Bass Boost. Playback disc formats: CD audio. Device type: Portable CD player, Product colour: Grey, Silver, Shock resistant memory: 45 s. Display type: LCD. Volume control: Digital

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.