Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD 8x Slim ReWriter Portable Drive optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD 8x Slim ReWriter Portable Drive
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES8DVDRXK/00
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7257
This statistic is based on the 90276 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88257 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVD 8x Slim ReWriter Portable Drive optical disc drive :
The short editorial description of Philips DVD 8x Slim ReWriter Portable Drive optical disc drive

DVD 8x Slim ReWriter Portable Drive
More>>>
Philips DVD 8x Slim ReWriter Portable Drive optical disc drive:
The official marketing text of Philips DVD 8x Slim ReWriter Portable Drive optical disc drive as supplied by the manufacturer

Complete software package
Complete software package for professional user.

One-click StartSmart screen
Intuitive StartSmart screen for 'one-click' convenience.

Plug-and-play installation
Plug-and-play installation on any PC via USB 2.0 port.

Drag-and-drop simplicity
Drag-and-drop simplicity with Nero software suite.

Secure copying and back-up
Secure copying and back-up of valuable business data.

Short summary description Philips DVD 8x Slim ReWriter Portable Drive optical disc drive:
This short summary of the Philips DVD 8x Slim ReWriter Portable Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD 8x Slim ReWriter Portable Drive, USB 2.0, 24x, 24x, 25x, 160 ms, 120 mm

Long summary description Philips DVD 8x Slim ReWriter Portable Drive optical disc drive:
This is an auto-generated long summary of Philips DVD 8x Slim ReWriter Portable Drive optical disc drive based on the first three specs of the first five spec groups.

Philips DVD 8x Slim ReWriter Portable Drive. Interface: USB 2.0. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 25x. Access time: 160 ms. Height: 120 mm

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
25x
Access time
Access time
160 ms
Weight & dimensions
Height
The measurement of the product from head to foot or from base to top.
120 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Nero 6, Nero Express
Other features
Media types supported
The types of media which can be used with this product.
CDs, CD-R, CD-RW, DVD+R, DVD+R(double layer), DVD+RW, DVD-R, DVD-RW
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium 4
Minimum storage drive space
The minimum hard disk space required to store or run a computer program or operating system.
0.5 GB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 SE, 2000, ME, XP
DVD-RW speed
4x
DVD+R speed
8x
DVD+RW speed
4x
DVD-R speed
8x
Double Layer DVD write speed
2.4x
Customer service details
X