location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP5546/70R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP5546/70R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389052682
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 13:20:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 hot and iced drinks
  • - LatteGo milk system
  • - QuickStart
  • - 100% ceramic grinders
  • - Perfect temperature and aroma
  • - Add an extra shot
  • - AquaClean filter
  • - Eco Settings
  • - Machine support on HomeID
  • - Intuitive display
  • - SilentBrew technology
  • - The fastest to clean milk system*
Long product name Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L :
The long product name of Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Series 5500 Fully automatic espresso machine
More>>>
Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L:
The official description of Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With lattego, you can enjoy the fastest to clean milk system*

The easiest way to enjoy hot and iced coffee recipes
Choose from one of 20 delicious coffee recipes on LatteGo 5500. From milky lattes to refreshing iced coffees, every drink brews at the ideal temperature with the perfect aroma and crema. LatteGo makes silky smooth froth—and the cleanup—easy.

Short summary description Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L:
This short summary of the Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EP5546/70R1, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, Black, Silver

Long summary description Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L:
This is an auto-generated long summary of Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L based on the first three specs of the first five spec groups.

Philips EP5546/70R1. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Display type: TFT, Product colour: Black, Silver

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Number of grinders
1 pc(s)
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
275 g
Ground coffee container capacity
12 cups
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Built-in milk frother
Yes
Milk tank capacity
0.26 L
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans, Ground coffee
Dishwasher-proof parts
Yes
Filter compatibility
AquaClean
Country of origin
Romania
Country of design
Italy
Cooking functions & programs
Number of programs
22
Coffee making
Yes
Cooking functions & programs
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Latte making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Display type
TFT
Colour display
Yes
Touchscreen
Yes
Removable water tank
Yes
Product colour *
Black, Silver
Removable drip tray
Yes
Cord length
1.2 m
Power
AC input voltage
230 V
AC input frequency
50 Hz
Energy efficiency class
A
Energy saving mode
Yes
Power consumption (max)
230 W
Weight & dimensions
Width
246 mm
Depth
371 mm
Height
433 mm
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Spoon included
Yes
Technical details
Number of user profiles
5
Other features
Recyclable packaging material
95%
Disclaimer Philips EP5546/70R1 coffee maker Fully-auto Espresso machine 1.8 L:
Disclaimer

* Based on consumer testing in Germany comparing leading One Touch (Coffee + Milk) Full Automatic Espresso Machines (2023)
**When compared to previous Philips espresso machines
***Based on 8 filter replacements, as indicated by the machine. Actual number of cups depends on selected coffee varieties, rinsing and cleaning patterns