location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP5444/50R1 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP5444/50R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP5444/50R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389024405 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 20:36:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips EP5444/50R1 coffee maker Fully-auto Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.8 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Black, Grey
More>>>
Short summary description Philips EP5444/50R1 coffee maker Fully-auto Espresso machine 1.8 L:
This short summary of the Philips EP5444/50R1 coffee maker Fully-auto Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EP5444/50R1, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black, Grey

Long summary description Philips EP5444/50R1 coffee maker Fully-auto Espresso machine 1.8 L:
This is an auto-generated long summary of Philips EP5444/50R1 coffee maker Fully-auto Espresso machine 1.8 L based on the first three specs of the first five spec groups.

Philips EP5444/50R1. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Black, Grey

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.26 L
Adjustable milk quantity
Yes
Number of spouts
2
Number of simultaneous brewing cups
2
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Adjustable temperature
Yes
Temperature control type
Electronic
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Favorite program
Yes
Dishwasher-proof parts
Yes
Filter compatibility
AquaClean
Refurbished
Yes
Memory function
Yes
Country of origin
Romania
Performance
Country of design
Italy
Cooking functions & programs
Multi beverage *
Yes
Number of programs
12
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Latte Macchiato making
Yes
Lungo making
Yes
Caffe Crema making
Yes
Hot milk making
Yes
Flat White making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Display type
TFT
Product colour *
Black, Grey
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
1 m
Easy to clean
Yes
Easy to use
Yes
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy saving mode
Yes
Weight & dimensions
Width
246 mm
Depth
372 mm
Height
433 mm
Weight
8 kg
Packaging content
Spoon included
Yes
Technical details
Warranty period
2 year(s)