location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Series 2300 EP2336/40 Fully automatic espresso machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 2300 EP2336/40 Fully automatic espresso machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP2336/40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389027604 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:08:53
The date of the most recent change of this product data-sheet in Icecat.
Philips EP2336/40 user manual (10.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Series 2300 EP2336/40 Fully automatic espresso machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 beverages with one touch
  • - Fastest milk system to clean ever*
  • - AquaClean filter
  • - Effortless, inspired coffee w/ HomeID
  • - Easy coffee selection and customisation
  • - Quiet coffee making with SilentBrew
  • - 100% ceramic grinders
  • - LatteGo milk system
Long product name Philips Series 2300 EP2336/40 Fully automatic espresso machine :
The long product name of Philips Series 2300 EP2336/40 Fully automatic espresso machine. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Series 2300 Fully automatic espresso machine
More>>>
Philips Series 2300 EP2336/40 Fully automatic espresso machine:
The official description of Philips Series 2300 EP2336/40 Fully automatic espresso machine as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lattego, the fastest-to-clean milk system ever*


The easiest way to enjoy fresh bean coffees
Enjoy 4 drinks with one touch, with the perfect crema, aroma and temperature. LatteGo automatically prepares silky-smooth milk froth for your milky coffees, is easy to set up and can be cleaned in as little as 10 seconds*.

Short summary description Philips Series 2300 EP2336/40 Fully automatic espresso machine:
This short summary of the Philips Series 2300 EP2336/40 Fully automatic espresso machine data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Series 2300 EP2336/40 Fully automatic espresso machine, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, Black, Chrome

Long summary description Philips Series 2300 EP2336/40 Fully automatic espresso machine:
This is an auto-generated long summary of Philips Series 2300 EP2336/40 Fully automatic espresso machine based on the first three specs of the first five spec groups.

Philips Series 2300 EP2336/40 Fully automatic espresso machine. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Product colour: Black, Chrome

Enjoy 4 drinks in one touch
Enjoy 4 drinks in one touch

Enjoy 4 popular coffee recipes: from classic espresso and regular black coffee to cappuccino with the prefect crema, aroma and temperature. Hot water for tea is also available.

LatteGo, the fastest milk system to clean: 2 parts, no tube
LatteGo, the fastest milk system to clean: 2 parts, no tube

LatteGo is the fastest milk system to clean with only 2 parts, no tubes and can be cleaned in 10 seconds under the tap or in the dishwasher. Philips is not offering automatic cleaning as it requires complementary cleaning.

Up to 5000 cups** without descaling thanks to Aquaclean
Up to 5000 cups** without descaling thanks to Aquaclean

By changing the filter after being prompted by the machine, you will not need to descale your machine for up to 5000 cups**, while enjoying clear and purified water.

Easy instructions and inspiration with the HomeID App
Easy instructions and inspiration with the HomeID App

Discover all there is to know about your fully automatic espresso machine and unlock a world of unlimited inspiration of café-like recipes with the HomeID app.​

Easy coffee selection and customisation
Easy coffee selection and customisation

Easily select your favourite drinks thanks to the modern touch screen display with coloured icons. Adjust your coffee your way with the My Coffee Choice function: choose your preferred coffee strength, length and milk froth level, just to your taste.

40% quieter with SilentBrew, same delicious coffee
40% quieter with SilentBrew, same delicious coffee

Our patented SilentBrew technology reduces machine sounds so you can enjoy the experience of brewing aromatic coffee more. Using sound shielding and quiet grinding, our machines make 40% less noise than earlier models and come with a Quiet Mark certification.

Enriched flavour with our hard-wearing ceramic grinder
Enriched flavour with our hard-wearing ceramic grinder

Bring out the full flavour of your coffee with our hard-wearing ceramic grinder. The durable ceramic grinder can be adjusted in 12 steps, from fine to coarse grindings.

Silky-smooth froth with LatteGo for various types of milk
Silky-smooth froth with LatteGo for various types of milk

At the touch of a button, LatteGo automatically prepares silky-smooth milk froth for your milky coffees, thanks to its powerful cyclonic frothing technology, even with your favourite plant-based milk alternatives.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
275 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
3
Milk tank
Yes
Milk tank capacity
0.26 L
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.8 L
Coffee input type *
Coffee beans
Anti-scale system
Yes
Dishwasher-proof parts
Yes
Filter compatibility
AquaClean
Cooking functions & programs
Multi beverage *
Yes
Number of programs
4
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Colour display
Yes
Removable water tank
Yes
Product colour *
Black, Chrome
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
1 m
Easy to clean
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
246 mm
Depth
371 mm
Height
433 mm
Weight
8 kg
Brand Image Product code Product Stock Price from
Philips Series 800 CP2015/01 Brew group Philips Series 800 CP2015/01 Brew group
(show image)
CP2015/01 Series 800 CP2015/01 Brew group
Disclaimer Philips Series 2300 EP2336/40 Fully automatic espresso machine:
Disclaimer

Based on consumer testing in Germany comparing global leading One Touch (Coffee + Milk) Full Automatic Espresso Machines (2023).
*Based on 8 filter replacements as indicated by the machine. Actual number of cups depends on selected coffee varieties, rinsing and cleaning patterns.