Philips logo

Philips DVP642 DivX DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
49217
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips DVP642 DivX DVD Player:

You have it, we play it!

Philips DVP642 DivX DVD Player:

Dreaming of a player that plays practically any disc format while enjoying flawless, true-to-life picture quality? Now you can! With Philips DVD players, indulge in great movie and music entertainment experience delivered right to your home

Short summary description Philips DVP642 DivX DVD Player:

Philips DVP642 DivX DVD Player, 90 dB, 32 - 256 Kbit/s, 105 dB, 90 dB, 90 dB, 1 discs

Long summary description Philips DVP642 DivX DVD Player:

Philips DVP642 DivX DVD Player. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 256 Kbit/s, Crosstalk (1kHz): 105 dB. Number of optical discs: 1 discs. Power consumption (standby): 0.8 W. Width: 435 mm, Depth: 235 mm, Height: 43 mm. Display: FTD

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.