location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD-Video player DVD player

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD-Video player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP632/00
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVD-Video player DVD player :
The long product name of Philips DVD-Video player DVD player. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips DVP632 DVD Player Dvix
More>>>
Philips DVD-Video player DVD player:
The official description of Philips DVD-Video player DVD player as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superb audio and video performance! With DivX ® playback and progressive scan.
Dreaming of a player that plays practically any disc format and at the same time enjoy flawless, true-to-life picture quality? Now you can! With Philips DVD players, staying home has never been better as the promised movies and music entertainment experience will be delivered right to you.

Short summary description Philips DVD-Video player DVD player:
This short summary of the Philips DVD-Video player DVD player data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD-Video player, 4:3, 16:9, Dolby Digital, 105 dB, 100 dB, 24-bit/192kHz, DVD+R, DVD+RW

Long summary description Philips DVD-Video player DVD player:
This is an auto-generated long summary of Philips DVD-Video player DVD player based on the first three specs of the first five spec groups.

Philips DVD-Video player. Aspect ratio: 4:3, 16:9. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 105 dB, Audio dynamic range DVD: 100 dB. Disc types supported: DVD+R, DVD+RW. Power consumption (typical): 10 W. Weight: 3 kg

Video
Aspect ratio
4:3, 16:9
Audio
Audio decoders *
Dolby Digital
Signal-to-Noise Ratio (SNR)
105 dB
Audio dynamic range DVD
100 dB
Audio D/A Converter (DAC)
24-bit/192kHz
Ports & interfaces
S-Video outputs quantity
1
Composite video out
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Ports & interfaces
Component video (YPbPr/YCbCr) out
1
Storage
Disc types supported
DVD+R, DVD+RW
Technical details
Device type *
DVD player
Power
Power consumption (typical)
10 W
Weight & dimensions
Weight
3 kg
Other features
Power requirements
240V, 50Hz
Dimensions (WxDxH)
435 x 235 x 43 mm
Brand Image Product code Product Stock Price from
Philips DVP520/02 DVD/Blu-Ray player Philips DVP520/02 DVD/Blu-Ray player
(show image)
DVP520/02 DVP520/02
Philips DVD player DVP630 Philips DVD player DVP630
(show image)
DVP630/02 DVD player DVP630