Philips logo

Philips DVP5986K HDMI 1080p DivX Ultra DVD Player with HDMI and USB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61857
Info modified on:
14 Mar 2024, 17:10:09
Short summary description Philips DVP5986K HDMI 1080p DivX Ultra DVD Player with HDMI and USB:

Philips DVP5986K HDMI 1080p DivX Ultra DVD Player with HDMI and USB, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB, 30 - 20000 Hz

Long summary description Philips DVP5986K HDMI 1080p DivX Ultra DVD Player with HDMI and USB:

Philips DVP5986K HDMI 1080p DivX Ultra DVD Player with HDMI and USB. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 70 dB. Image formats supported: JPEG. Power consumption (standby): 0.8 W. Width: 435 mm, Depth: 210 mm, Height: 38 mm. Package width: 490 mm, Package depth: 296 mm, Package height: 82 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.