Philips logo

Philips DVD player DVP5960/05

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18432
Info modified on:
14 Mar 2024, 17:25:26
Short summary description Philips DVD player DVP5960/05:

Philips DVD player DVP5960/05, NTSC, PAL, 1080i, 720p, 4:3, 16:9, 12-bit/108MHz, Dolby Digital, 100 dB

Long summary description Philips DVD player DVP5960/05:

Philips DVD player DVP5960/05. Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 720p, Aspect ratio: 4:3, 16:9. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 256 Kbit/s. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 240 V, AC input frequency: 50 Hz, Power consumption (typical): 10 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.