Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series DVP3680/51 DVD Player Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVP3680/51
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP3680/51
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581639884
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don\'t want to!
DVD players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Jul 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 43050
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-07-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 16 Nov 2017 16:14:30
The date of the most recent change of this product data-sheet in Icecat.
Leaflet (0,7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips 3000 series DVP3680/51 DVD Player Black :
The short editorial description of Philips 3000 series DVP3680/51 DVD Player Black

CD/DVD, NTSC/PAL, Dolby Digital, MP3, WMA, PCM, 110-240V, 50/60Hz
More>>>

Philips 3000 series DVP3680/51 DVD Player Black:
The official marketing text of Philips 3000 series DVP3680/51 DVD Player Black as supplied by the manufacturer
Your dream player with flawless, true-to-life picture quality and the ability to play virtually any disc! The Philips DVD player delivers your movies and music entertainment experience.
Short summary description Philips 3000 series DVP3680/51 DVD Player Black:
This short summary of the Philips 3000 series DVP3680/51 DVD Player Black data-sheet is auto-generated and uses the product title and the first six key specs.
Philips 3000 series DVP3680/51, NTSC,PAL, 1280 x 720 (HD 720),1920 x 1080 (HD 1080), 720p,1080i,1080p, 12-bit/108MHz, Dolby Digital, 90 dB
Long summary description Philips 3000 series DVP3680/51 DVD Player Black :

Philips DVP3680/51, 3000 series. Analog signal format system: NTSC,PAL, Supported graphics resolutions: 1280 x 720 (HD 720),1920 x 1080 (HD 1080), Supported video modes: 720p,1080i,1080p. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, Crosstalk (1kHz): 90 dB. Video formats supported: DIVX,MPEG1,MPEG2, Audio formats supported: MP3,PCM,WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, DVD-Audio, DVD-Video, VCD, Playback disc types: CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW, Number of optical discs: 1 discs. AC input voltage: 110 - 240, AC input frequency: 50/60, Power consumption (typical): 10 W

This is an auto-generated long summary of Philips 3000 series DVP3680/51 DVD Player Black based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Video
Progressive scan output *
A way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. Used in many devices e.g. HDTVs (high-defintion televisions).
Yes
Video upscaling *
Converting video signals from a lower resolution (such as 480p standard definition) to a higher resolution (such as 1080i high definition).
Yes
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1280 x 720 (HD 720),1920 x 1080 (HD 1080)
Supported video modes
The video modes that can be displayed by the device.
720p,1080i,1080p
Video D/A Converter (DAC)
12-bit/108MHz
Audio
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
90 dB
Crosstalk (1kHz)
90 dB
Distortion and noise (1kHz)
80 dB
Dynamic range (1kHz)
80 dB
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
30 - 20000 Hz
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
File formats
Video formats supported *
The type of video formats that can be used by this device.
DIVX,MPEG1,MPEG2
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,PCM,WMA
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Audio (L,R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Storage
Playback disc formats *
The format of disc which the device can play back e.g. CD audio, DVD video.
CD audio, CD video, DVD-Audio, DVD-Video, VCD
Playback disc types *
The type of discs which can be played back by the device e.g. CD, DVD.
CD,CD-R,CD-RW,DVD,DVD+R,DVD+RW,DVD-R,DVD-RW
Recording disc types *
The type of discs which are used for recording e.g. CD, DVD.
Not supported
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Number of optical discs
1 discs
Technical details
Device type *
Type or category of the device.
DVD player
3D *
The device can be used with 3D technology.
No
Karaoke *
Form of entertainment in which people take turns to sing popular songs into a microphone over pre-recorded backing tracks.
No
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
English, Russian
Slideshow
Yes
Technical details
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
10 W
Quantity
The number of products there are.
1
Height (cm) outer carton
8 cm
Length (cm) outer carton
36 cm
Quantity outer carton
1 pc(s)
Width (cm) outer carton
28.2 cm
Outer carton gross weight
1.55 g
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
110 - 240
AC input frequency
50/60
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Management features
Handheld remote control *
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
209 mm
Height *
The measurement of the product from head to foot or from base to top.
39 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.3 kg
Hard drive
Built-in hard drive *
The product has a hard drive built into it.
No
TV tuner
TV tuner integrated *
Device has an in-built TV tuner.
No
Battery
Compatible battery sizes
AAA
Packaging content
Manual
Yes
Quick start guide
Instructions, either online, as a computer program or in paper form, to allow you to set up and start using the product quickly.
Yes
Warranty card
Yes
Security
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Parental control
Yes
Packaging data
Package width
The distance from one side of the packaging to the other.
400 mm
Package depth
The distance from the front to the back of the packaging.
282 mm
Package height
The distance from the top to the bottom of the packaging.
80 mm
Package weight
Weight of the packaged product.
1.8 kg
X