Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD player DVP3560K/98

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD player DVP3560K/98
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP3560K/98
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581523756
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created byPhilips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14215
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 18 Apr 2019 17:46:42
The date of the most recent change of this product data-sheet in Icecat.
User manual (0,8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips DVD player DVP3560K/98 :
The short editorial description of Philips DVD player DVP3560K/98

Get sharper, clearer pictures
More>>>
Philips DVD player DVP3560K/98:
The official marketing text of Philips DVD player DVP3560K/98 as supplied by the manufacturer

Your dream player with flawless, true-to-life picture quality and the ability to play virtually any disc! The Philips DVD player delivers your movies and music entertainment experience.

Short summary description Philips DVD player DVP3560K/98:
This short summary of the Philips DVD player DVP3560K/98 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD player DVP3560K/98, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 90 dB, 80 dB, 80 dB

Long summary description Philips DVD player DVP3560K/98:
This is an auto-generated long summary of Philips DVD player DVP3560K/98 based on the first three specs of the first five spec groups.

Philips DVD player DVP3560K/98. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Image formats supported: JPEG. Power consumption (standby): 0.5 W. Width: 360 mm, Depth: 209 mm, Height: 39 mm. Package width: 400 mm, Package depth: 282 mm, Package height: 80 mm

Audio
Audio decoders *
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
90 dB
MP3 bit rates
32 - 320 Kbit/s
Crosstalk (1kHz)
90 dB
Distortion and noise (1kHz)
80 dB
Dynamic range (1kHz)
80 dB
File formats
Image formats supported
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPEG
Technical details
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
10 W
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
360 mm
Depth *
The distance from the front to the back of something.
209 mm
Height *
The measurement of the product from head to foot or from base to top.
39 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
400 mm
Package depth
The distance from the front to the back of the packaging.
282 mm
Package height
The distance from the top to the bottom of the packaging.
80 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
400 x 282 x 80 mm
Other features
Set width
36 cm
Customer service details
Array