Philips logo

Philips DVD/VCR Player DVP3350V/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35818
Info modified on:
14 Mar 2024, 19:50:42
Short summary description Philips DVD/VCR Player DVP3350V/05:

Philips DVD/VCR Player DVP3350V/05, NTSC, PAL, Long Play (LP), Standard Play (SP), 4:3, 16:9, Dolby Digital, 100 dB, 32 - 320 Kbit/s

Long summary description Philips DVD/VCR Player DVP3350V/05:

Philips DVD/VCR Player DVP3350V/05. Analog signal format system: NTSC, PAL, Recording modes: Long Play (LP), Standard Play (SP), Aspect ratio: 4:3, 16:9. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 17 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.