location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD player DVP3300/93

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD player DVP3300/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP3300/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581520281
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Philips
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVD player DVP3300/93 :
The long product name of Philips DVD player DVP3300/93. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enjoy it all - from DVD or USB
More>>>
Philips DVD player DVP3300/93:
The official description of Philips DVD player DVP3300/93 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your dream player with flawless, true-to-life picture quality and the ability to play virtually any disc! The Philips DVD player delivers your movies and music entertainment experience.

Short summary description Philips DVD player DVP3300/93:
This short summary of the Philips DVD player DVP3300/93 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD player DVP3300/93, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB

Long summary description Philips DVD player DVP3300/93:
This is an auto-generated long summary of Philips DVD player DVP3300/93 based on the first three specs of the first five spec groups.

Philips DVD player DVP3300/93. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Image formats supported: JPEG. Power consumption (standby): 1 W. Width: 360 mm, Depth: 209 mm, Height: 37 mm. Package width: 415 mm, Package depth: 282 mm, Package height: 82 mm

Audio
Audio decoders *
Dolby Digital
Signal-to-Noise Ratio (SNR)
90 dB
MP3 bit rates
32 - 320 Kbit/s
Crosstalk (1kHz)
70 dB
Distortion and noise (1kHz)
65 dB
Dynamic range (1kHz)
80 dB
File formats
Image formats supported
JPEG
Technical details
Power
10 W
Power
Power consumption (standby)
1 W
Weight & dimensions
Width
360 mm
Depth
209 mm
Height
37 mm
Packaging data
Package width
415 mm
Package depth
282 mm
Package height
82 mm
Package dimensions (WxDxH)
415 x 282 x 82 mm
Other features
Set width
36 cm