Philips logo

Philips DVP3180K Karaoke DVD Player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
19846
Info modified on:
14 Mar 2024, 19:30:08
Short summary description Philips DVP3180K Karaoke DVD Player:

Philips DVP3180K Karaoke DVD Player, 90 dB, 32 - 256 Kbit/s, 85 dB, 80 dB, 85 dB, JPEG

Long summary description Philips DVP3180K Karaoke DVD Player:

Philips DVP3180K Karaoke DVD Player. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 256 Kbit/s, Crosstalk (1kHz): 85 dB. Image formats supported: JPEG. Power consumption (typical): 10 W, Power consumption (standby): 0.8 W. Width: 360 mm, Depth: 235 mm, Height: 37 mm. Package width: 415 mm, Package depth: 320 mm, Package height: 82 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.