Philips DVP3146 DivX DVD Player, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB, 30 - 20000 Hz
Philips DVP3146 DivX DVD Player. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 70 dB. Power consumption (standby): 0.8 W. Depth: 209 mm, Height: 37 mm. Package width: 415 mm, Package depth: 282 mm, Package height: 82 mm. Set width: 36 cm