Philips logo

Philips DVP3126KX Karaoke DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
15087
Info modified on:
14 Mar 2024, 18:35:05
Short summary description Philips DVP3126KX Karaoke DVD Player:

Philips DVP3126KX Karaoke DVD Player, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB

Long summary description Philips DVP3126KX Karaoke DVD Player:

Philips DVP3126KX Karaoke DVD Player. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Power consumption (standby): 0.8 W. Width: 360 mm, Depth: 209 mm, Height: 37 mm. Package width: 415 mm, Package depth: 282 mm, Package height: 82 mm. Set width: 36 cm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.