Philips logo

Philips DVP3126K Karaoke DVD Player

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25712
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVP3126K Karaoke DVD Player:

Philips DVP3126K Karaoke DVD Player, NTSC, PAL, 12-bit/108MHz, Dolby Digital, 90 dB, 32 - 320 Kbit/s, 70 dB

Long summary description Philips DVP3126K Karaoke DVD Player:

Philips DVP3126K Karaoke DVD Player. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.