Philips DVP3126 DVD Player, 12-bit/108MHz, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB
Philips DVP3126 DVD Player. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 70 dB. Depth: 209 mm, Height: 37 mm. Package width: 415 mm, Package depth: 282 mm, Package height: 82 mm. Set width: 36 cm