Philips logo

Philips DVP3120 DVD Player

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
42472
Info modified on:
14 Mar 2024, 18:30:18
Short summary description Philips DVP3120 DVD Player:

Philips DVP3120 DVD Player, Dolby Digital, 90 dB, 70 dB, 65 dB, 80 dB, 30 - 20000 Hz

Long summary description Philips DVP3120 DVD Player:

Philips DVP3120 DVD Player. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, Crosstalk (1kHz): 70 dB. Image formats supported: JPEG. Power consumption (standby): 0.8 W. Width: 360 mm, Depth: 209 mm, Height: 37 mm. Package width: 415 mm, Package depth: 282 mm, Package height: 82 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.