Philips logo

Philips DVP3120 DVD Player

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
41741
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips DVP3120 DVD Player:

Philips DVP3120 DVD Player, 12-bit/108MHz, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB, 80 dB

Long summary description Philips DVP3120 DVD Player:

Philips DVP3120 DVD Player. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 70 dB. Depth: 209 mm, Height: 37 mm. Package width: 415 mm, Package depth: 296 mm, Package height: 82 mm. Set width: 36 cm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.