Philips DVP3110K Karaoke DVD Player, 12-bit/108MHz, 90 dB, 32 - 256 Kbit/s, 70 dB, 65 dB, 80 dB
Philips DVP3110K Karaoke DVD Player. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 256 Kbit/s, Crosstalk (1kHz): 70 dB. Power consumption (typical): 10 W. Depth: 235 mm, Height: 37 mm. Package width: 415 mm, Package depth: 320 mm, Package height: 82 mm