location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Internal Drive DVDRW824K/40

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Drive DVDRW824K/40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDRW824K/40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895847193
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Internal Drive DVDRW824K/40
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD
  • - 8 x
  • - ReWriter
Long product name Philips Internal Drive DVDRW824K/40 :
The long product name of Philips Internal Drive DVDRW824K/40. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD+R RW 8xW4xRW12xR 24xW10xRW40xR Dual
More>>>
Philips Internal Drive DVDRW824K/40:
The official description of Philips Internal Drive DVDRW824K/40 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Recording data has never been so fast or so easy as with the Philips DVDRW 824K. PRODUCT FEATURES: Records both on 8x speed DVD+R write-once media and 4x speed DVD+RW rewritable media; DVD ReWriter and CD ReWriter in one; Up to 4.7GB storage on one DVD disc; High speed CD Recording 24x10x40x; Reads all popular DVD formats; Intelligent, reliable, versatile.

Short summary description Philips Internal Drive DVDRW824K/40:
This short summary of the Philips Internal Drive DVDRW824K/40 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Internal Drive DVDRW824K/40, 8 MB, 24x, 10x, 40x, 140 ms, 120 ms

Long summary description Philips Internal Drive DVDRW824K/40:
This is an auto-generated long summary of Philips Internal Drive DVDRW824K/40 based on the first three specs of the first five spec groups.

Philips Internal Drive DVDRW824K/40. Drive device, buffer size: 8 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 40x. DVD drive average random access time: 140 ms, Access time: 120 ms. Weight: 1 kg

High Speed ReWriting

Record your discs faster than ever before

Thermo Balanced Writing

Always the best and fastest recording of any of your recordable discs

Seamless Link
Seamless Link

Seamless Link prevents loss of discs caused by writing errors

Dynamic Calibration
Dynamic Calibration

Dynamic Calibration optimises DVD writing quality of high-speed DVD+RW drives.

DVD compatibility

DVD Compatibility ensures playability of self-made DVD discs on as many set-top players and DVD-ROMs as possible.

4.7 GB storage capacity

4.7 GB storage capacity allows you to record 1 hour of high-quality DVD video or store data equivalent to 7 CDs.

Ease of use

Ease of use means every customer is able to install and operate even complex products.

Extensive Software Package

Complete software bundle offering all functionality in a simple, intuitive way.

Design
Internal *
Yes
Performance
Drive device, buffer size
8 MB
Writing speed
DVD write speed
4x
DVD rewrite speed
2.4x
CD write speed *
24x
CD rewrite speed
10x
Reading speed
DVD read speed
12x
CD read speed *
40x
Access time
DVD drive average random access time
140 ms
Access time
120 ms
Operational conditions
Operating relative humidity (H-H)
5 - 90%
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
1 kg
Packaging content
Bundled software
Drivers & Utilities
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RW, DVD+RW, DVD+R
I/O ports
1 x IDE/ATAPI - 40 PIN IDC 1 x audio out - 4 PIN MPC 1 x audio out - 2 PIN Digital Audio
Logical recording format
Multisession, disc-at-once, track-at-once, packet writing, session-at-once
Dimensions (WxDxH)
146 x 169 x 42 mm
Compatible operating systems
Microsoft Windows 98SE/2000/ME/XP
Total storage capacity
4.7 GB
Brand Image Product code Product Stock Price from
Philips Internal Drive DVDRW824K/20 Philips Internal Drive DVDRW824K/20
(show image)
DVDRW824K/20 Internal Drive DVDRW824K/20
Philips DVDRW824K optical disc drive Internal Philips DVDRW824K optical disc drive Internal
(show image)
DVDRW824/K/00 DVDRW824K
Philips Internal Drive DVDRW824K/00 Philips Internal Drive DVDRW824K/00
(show image)
DVDRW824K/00 Internal Drive DVDRW824K/00
Country Distributor
United Kingdom 1 distributor(s)