Philips logo

Philips Cineos DVDR9000H Hard Disk/DVD Recorder

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
30753
Info modified on:
14 Mar 2024, 17:07:12
Short summary description Philips Cineos DVDR9000H Hard Disk/DVD Recorder:

Philips Cineos DVDR9000H Hard Disk/DVD Recorder, 100 dB, 32 - 256 Kbit/s, 100 dB, 85 dB, 90 dB, 20 - 20000 Hz

Long summary description Philips Cineos DVDR9000H Hard Disk/DVD Recorder:

Philips Cineos DVDR9000H Hard Disk/DVD Recorder. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 256 Kbit/s, Crosstalk (1kHz): 100 dB. Image formats supported: JPEG. Power consumption (typical): 49 W, Power consumption (standby): 5 W. Depth: 350 mm, Height: 89 mm, Weight: 9.5 kg. Max DVD recording time: 15 h

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.