Philips logo

Philips DVDR9000H Hard Disk/DVD Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
11622
Info modified on:
18 Apr 2019, 17:46:42
Short summary description Philips DVDR9000H Hard Disk/DVD Recorder:

Philips DVDR9000H Hard Disk/DVD Recorder, Standard Play Plus (SPP), 12-bit/74.25MHz, 100 dB, 32 - 256 Kbit/s, 100 dB, 85 dB

Long summary description Philips DVDR9000H Hard Disk/DVD Recorder:

Philips DVDR9000H Hard Disk/DVD Recorder. Recording modes: Standard Play Plus (SPP), Video D/A Converter (DAC): 12-bit/74.25MHz. Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 256 Kbit/s, Crosstalk (1kHz): 100 dB. Power consumption (typical): 49 W. Depth: 350 mm, Height: 89 mm, Weight: 11.5 kg. Max DVD recording time: 15 h

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.