Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD Recorder DVD-R890 Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Recorder DVD-R890
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR890
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don\'t want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9222
This statistic is based on the 79866 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 78067 free Open Icecat users .
Info modified on: 02 Jul 2018 13:23:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVD Recorder DVD-R890 Silver :
The short editorial description of Philips DVD Recorder DVD-R890 Silver

Philips DVD Recorder DVD-R890
More>>>
Philips DVD Recorder DVD-R890 Silver:
The official marketing text of Philips DVD Recorder DVD-R890 Silver as supplied by the manufacturer

Only DVD+RW Recorders are based entirely on the established world-wide DVD Video standard:
No new standard was invented – just the existing standard made recordable.Recordings made on rewritable discs –
the most commonly used disk type popular format – are created in real DVD Video format so they instantly play in
most DVD Video players.Thanks to a combination of advanced technologies,they deliver outstanding digital picture
and sound quality and are easy to use.
Only DVD+RW Recorders:
1.Always make compatible* rewritable DVD discs
2.Have just one mode of operation: always offering all features while at the same time always compatible
3.Always put a helpful visual overview of the recordings on the disc this ‘Index Picture Screen’ shows an easy to
recognize image of every recording and provides easy navigation and instant access, not only when playing the disc
on the recorder but also when playing the disc in a DVD Player
4.Record on rewritable discs that can play in other DVD Players without finalising
5.Give the consumer convenience and ease of use to create picture perfect recordings – no expertise needed!

Features:
- Record from TV in digital quality on ReWritable DVDs
- Copy your favorite camcorder tapes onto DVD for life
- Digital picture and sound quality for the ultimate viewing experience
- Direct access to your recordings, no more winding or rewinding

Picture Quality Features
- Digital connection (i.LINK) for high-quality copying from digital camcorders
- RGB Component Video Input for the best recording quality from analog sources
- High-Quality mode for camcorder copying and additional modes for up to
6 hours recording
Convenience Features
- MP3 playback
- Favorite Scene Selection for easy editing of your home movies
- Plays DVD and audio-CD(R/RW)
- Recorded discs play on most DVD-Video players
- Visual overview to instantly find your recordings
- VIDEO Plus+ / ShowView for easy timer programming

Short summary description Philips DVD Recorder DVD-R890 Silver:
This short summary of the Philips DVD Recorder DVD-R890 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD Recorder DVD-R890, NTSC, 10-bit/27MHz, 95 dB, MPEG1, PCM, CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW

Long summary description Philips DVD Recorder DVD-R890 Silver:
This is an auto-generated long summary of Philips DVD Recorder DVD-R890 Silver based on the first three specs of the first five spec groups.

Philips DVD Recorder DVD-R890. Analog signal format system: NTSC, Video D/A Converter (DAC): 10-bit/27MHz. Signal-to-Noise Ratio (SNR): 95 dB. Video formats supported: MPEG1, Audio formats supported: PCM. Disc types supported: CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW. Colour of product: Silver

Video
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC
Video D/A Converter (DAC)
10-bit/27MHz
Audio
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
95 dB
File formats
Video formats supported *
The type of video formats that can be used by this device.
MPEG1
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
PCM
Storage
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-RW,DVD+R,DVD+RW,DVD-R,DVD-RW
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 kg
Record modes
Max DVD recording time
360 h
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Other features
Power requirements
200-240 V, 50/60 Hz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
435 x 88 x 325 mm
Zoom capability
The amount that the camera lens can zoom.
1.33x,2x,4x
I/O ports
An interface on a device to which you can connect another device.
i.LINK DV IEEE 1394 4-pin S-Video Input Hosiden 4-pin Video Input Cinch Audio Left/Right Input Cinch SCART 1 CVBS,S-Video/RGB out S-Video Out Hosiden 4-pin Video Out Cinch Audio L/R Out Cinch Digital Audio Out Coaxial RF Antenna In Coaxial RF TV Out Coaxial
Customer service details
X