Philips logo

Philips DVDR80 DVD Recorder

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87076
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips DVDR80 DVD Recorder:

Philips DVDR80 DVD Recorder, NTSC, 10-bit/27MHz, Dolby Digital, DTS, 95 dB, 85 dB, DVD-R, DVD-RW

Long summary description Philips DVDR80 DVD Recorder:

Philips DVDR80 DVD Recorder. Analog signal format system: NTSC, Video D/A Converter (DAC): 10-bit/27MHz. Audio decoders: Dolby Digital, DTS, Signal-to-Noise Ratio (SNR): 95 dB, Audio dynamic range DVD: 85 dB. Disc types supported: DVD-R, DVD-RW. Weight: 4 kg. Dimensions (WxDxH): 435 x 76 x 335 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.