location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVDR75 DVD Recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVDR75 DVD Recorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR75/001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895760959
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips DVDR75 DVD Recorder :
The long product name of Philips DVDR75 DVD Recorder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips DVDR75 DVD Recorder
More>>>
Philips DVDR75 DVD Recorder:
The official description of Philips DVDR75 DVD Recorder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Best Picture
• Digital picture and sound for the ultimate viewing experience
• Record from TV in digital quality on DVD
• Copy your favorite video tapes for life
• Digital copying from camcorder via i.LINK
• RGB Component Video Input for the best digital recording quality
Best Sound
• 2-channel Dolby Digital encoder for perfect recording of stereo
and Dolby Pro Logic audio
• 24-bit digital-to-analog conversion for top quality sound
Great Convenience
• Recorded discs play on DVD players
• Up to 6 hours video recording per side
• Index Picture Screen for visual Table Of Contents
• Favorite Scene Selection for easy editing of your home movies
• Plays DVD, CD and MP3 discs
• Direct access to your recordings; no more winding or rewinding
• VIDEO Plus+ / ShowView for easy timer programming

Short summary description Philips DVDR75 DVD Recorder:
This short summary of the Philips DVDR75 DVD Recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVDR75 DVD Recorder, NTSC, 10-bit/27MHz, Dolby Digital, DTS, 95 dB, 85 dB, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Philips DVDR75 DVD Recorder:
This is an auto-generated long summary of Philips DVDR75 DVD Recorder based on the first three specs of the first five spec groups.

Philips DVDR75 DVD Recorder. Analog signal format system: NTSC, Video D/A Converter (DAC): 10-bit/27MHz. Audio decoders: Dolby Digital, DTS, Signal-to-Noise Ratio (SNR): 95 dB, Audio dynamic range DVD: 85 dB. Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 4 kg. Power requirements: 200-240 V, 50/60 Hz, Optical disc recording: DVD+RW/+R, Dimensions (WxDxH): 435 x 76 x 335 mm

Video
Analog signal format system
NTSC
Video D/A Converter (DAC)
10-bit/27MHz
Audio
Audio decoders *
Dolby Digital, DTS
Signal-to-Noise Ratio (SNR)
95 dB
Audio dynamic range DVD
85 dB
Storage
Disc types supported
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Weight & dimensions
Weight
4 kg
Other features
Power requirements
200-240 V, 50/60 Hz
Optical disc recording
DVD+RW/+R
Dimensions (WxDxH)
435 x 76 x 335 mm
I/O ports
Front Connections i.LINK DV in IEEE 1394 4-pin S-video in Hosiden 4-pin Video in Cinch (yellow) Audio left/right in Cinch (white/red) Rear Connections SCART 1 CVBS, S-Video/RGB out SCART 2 CVBS, S-Video/RGB in, decoder S-video out Hosiden 4-pin Video out Cinch (yellow) Audio left/right out Cinch (white/red) Digital audio out Coaxial RF antenna in Coaxial 75 ohm (IEC type) RF TV out Coaxial 75 ohm (IEC type) Mains Standard (IEC type)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:48:02
Uk has collected 3 expert reviews for Philips DVDR75 DVD Recorder and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
about.com
Updated:
2011-10-04 01:48:00
Recently, a reader, Walt Oleksy, purchased a Philips DVDR75 DVD Recorder and wanted to share his experience with the other users of the About.com Home Theater site. It must be noted that all opinions expressed in this review are those of Walt Oleksy, t...
100%
Brand Image Product code Product Stock Price from
Philips HDRW720/00 DVD/Blu-Ray player Philips HDRW720/00 DVD/Blu-Ray player
(show image)
HDRW720/00 HDRW720/00