Philips logo

Philips Hard disk/DVD recorder DVDR7310H/75

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44694
Info modified on:
08 Mar 2024, 09:07:54
Philips DVDR7310H/75 user manual (4.9 MB)
Quick start Guide (1.5 MB)
Short summary description Philips Hard disk/DVD recorder DVDR7310H/75:

Philips Hard disk/DVD recorder DVDR7310H/75, NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM L, Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., EP, HQ, LP, SEP, SLP, SP, SPP, 10-Bit/54MHz, Dolby Digital, 24-bit/96MHz

Long summary description Philips Hard disk/DVD recorder DVDR7310H/75:

Philips Hard disk/DVD recorder DVDR7310H/75. Analog signal format system: NTSC, PAL, PAL BG, PAL DK, PAL I, SECAM L, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., Video recording speed modes: EP, HQ, LP, SEP, SLP, SP, SPP. Audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, Image formats supported: JPEG. Playback disc formats: CD video, DVD-Video, SVCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Disc types supported: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 35 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.