Philips DVDR7310H/58, PAL I, 24-bit/96kHz, MPEG1, MPEG2, MP3, PCM, DVD+R DL, 35 W
Philips DVDR7310H/58. Analog signal format system: PAL I. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM. Disc types supported: DVD+R DL. Power consumption (typical): 35 W, Power consumption (standby): 3 W