Philips logo

Philips DVD player/recorder DVDR5500/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43837
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DVD player/recorder DVDR5500/05:

Philips DVD player/recorder DVDR5500/05, PAL I, SECAM B/G, SECAM D/K, 10-Bit/54MHz, 24-bit/96kHz, MPEG2, MP3, PCM, WMA, DVD+R DL

Long summary description Philips DVD player/recorder DVDR5500/05:

Philips DVD player/recorder DVDR5500/05. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: DVD+R DL. Power consumption (typical): 25 W, Power consumption (standby): 3.1 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.