Philips logo

Philips DVDR3570H 160 GB Hard Disk/DVD Recorder

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140843
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVDR3570H 160 GB Hard Disk/DVD Recorder:

Philips DVDR3570H 160 GB Hard Disk/DVD Recorder, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, EP, HQ, LP, SEP, SLP, SP, SPP, 10-bit/54MHz, Dolby Digital, 24-bit/96kHz, DIVX, MPEG1, MPEG2

Long summary description Philips DVDR3570H 160 GB Hard Disk/DVD Recorder:

Philips DVDR3570H 160 GB Hard Disk/DVD Recorder. Analog signal format system: PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Video recording speed modes: EP, HQ, LP, SEP, SLP, SP, SPP, Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Recording disc types: DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, Power consumption (typical): 28 W, Power consumption (standby): 3.7 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.