Philips logo

Philips 160GB Hard Disk/DVD Recorder

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49381
Info modified on:
21 Nov 2019, 17:22:40
Short summary description Philips 160GB Hard Disk/DVD Recorder:

Philips 160GB Hard Disk/DVD Recorder, PAL I, SECAM B/G, SECAM D/K, Standard Play Plus (SPP), 10-Bit/54MHz, 24-bit/96MHz, 24-bit/96kHz, MPEG1, MPEG2, MPEG4

Long summary description Philips 160GB Hard Disk/DVD Recorder:

Philips 160GB Hard Disk/DVD Recorder. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Recording modes: Standard Play Plus (SPP), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM, WMA. Disc types supported: DVD+R DL. Power consumption (typical): 28 W, Power consumption (standby): 3.7 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.