Philips logo

Philips DVDR3510V DVD recorder/VCR

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84719
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVDR3510V DVD recorder/VCR:

Philips DVDR3510V DVD recorder/VCR, JPEG, 32 W, 5 W, 5.2 g, 6 kg, 435 x 344 x 100 mm

Long summary description Philips DVDR3510V DVD recorder/VCR:

Philips DVDR3510V DVD recorder/VCR. Image formats supported: JPEG. Power consumption (typical): 32 W, Power consumption (standby): 5 W. Weight: 5.2 g. Package weight: 6 kg. Dimensions (WxDxH): 435 x 344 x 100 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.