Philips logo

Philips DVD Recorder/VCR DVDR3510V/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67135
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVD Recorder/VCR DVDR3510V/05:

Philips DVD Recorder/VCR DVDR3510V/05, Standard Play Plus (SPP), 10-Bit/54MHz, 24-bit/48MHz, 24-bit/192kHz, MPEG1, MPEG2, DVD+R DL

Long summary description Philips DVD Recorder/VCR DVDR3510V/05:

Philips DVD Recorder/VCR DVDR3510V/05. Recording modes: Standard Play Plus (SPP), Video D/A Converter (DAC): 10-Bit/54MHz. Audio A/D Converter (ADC): 24-bit/48MHz, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: MPEG1, MPEG2. Disc types supported: DVD+R DL. Power consumption (typical): 32 W, Power consumption (standby): 5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.